KPS1-100J22 is a plastic spur gear with 100 teeth, made of MC901 material, featuring a 22mm finished bore with a 6mm tap for an M5 screw, a 10mm face width, a 102mm outside diameter, and a 20mm hub width. It has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The theoretical backlash is 0.096mm. Caution is advised regarding dimensional changes due to temperature or humidity, as this is a plastic gear. The allowable torque is 5.0 N·m, and it is recommended for use with steel gears to avoid heat buildup without lubrication.
Module 1, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-100J22 | KPS1-100J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |