KPS1-100J19 is a plastic spur gear from the KPS1 series, with 19 teeth, a 6 x 2.8 mm tap hole, and an M5 bore, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.098 mm. The gear has a pitch diameter of 95 mm, outside diameter of 97 mm, face width of 10 mm, and total length of 20 mm. It is designed for use with steel gears to avoid heat generation and thermal expansion under unlubricated conditions.
Module 1, 100 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-100J19 | KPS1-100J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |