QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-100J18

Description
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Description
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1-100J18 is a 100-tooth plastic spur gear made of MC901 nylon, with a 20° pressure angle and standard full-depth teeth, meeting JIS grade N9 precision. It has a pitch diameter of 100 mm, outside diameter of 102 mm, face width of 10 mm, hub width of 20 mm, and total length of 30 mm. The bore is M5 with a 6 mm x 2.8 mm keyway. The tooth hardness is 115-120 HRR, and the allowable torque is 0.099 N·m. Dimensional stability may be affected by temperature and humidity variations, and operation without lubrication is recommended only when mated with steel gears.

Datasheet Summary
Powered by GS/AI

KPS1-100J18 is a 100-tooth plastic spur gear made of MC901 nylon, with a 20° pressure angle and standard full-depth teeth, meeting JIS grade N9 precision. It has a pitch diameter of 100 mm, outside diameter of 102 mm, face width of 10 mm, hub width of 20 mm, and total length of 30 mm. The bore is M5 with a 6 mm x 2.8 mm keyway. The tooth hardness is 115-120 HRR, and the allowable torque is 0.099 N·m. Dimensional stability may be affected by temperature and humidity variations, and operation without lubrication is recommended only when mated with steel gears.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-100J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-100J18
Plastic Spur Gears (metric) KPS1-100J18
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore - KPS1-100J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
KPS1-100J18
Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore KPS1-100J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-100J18 KPS1-100J18
Product Name Plastic Spur Gears (metric) Module 1, 100 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG4-60R1E19, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Mitre & Bevel Gears - 5215904 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details