QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-100J16

Description
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1-100J16 is a plastic spur gear from the KPS Module 1 series, made of MC901 material, with 100 teeth, a 16 mm bore, a hub width of 10 mm, an outside diameter of 102 mm, and a face width of 20 mm. It has a standard full-depth tooth profile at a 20° pressure angle and JIS grade N9 precision. The maximum allowable torque is 0.10 N·m, designed for use with a 5 mm screw. Backlash is 0~0.36 mm, and dimensional stability is affected by temperature and humidity. Operation without lubrication may generate heat, and mating with steel gears is recommended.

Datasheet Summary
Powered by GS/AI

KPS1-100J16 is a plastic spur gear from the KPS Module 1 series, made of MC901 material, with 100 teeth, a 16 mm bore, a hub width of 10 mm, an outside diameter of 102 mm, and a face width of 20 mm. It has a standard full-depth tooth profile at a 20° pressure angle and JIS grade N9 precision. The maximum allowable torque is 0.10 N·m, designed for use with a 5 mm screw. Backlash is 0~0.36 mm, and dimensional stability is affected by temperature and humidity. Operation without lubrication may generate heat, and mating with steel gears is recommended.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-100J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-100J16
Plastic Spur Gears (metric) KPS1-100J16
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1-100J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1-100J16
Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1-100J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-100J16 KPS1-100J16
Product Name Plastic Spur Gears (metric) Module 1, 100 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 22 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 22
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details