The KPS1-100J14 is a plastic spur gear from the KPS1 series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, complying with JIS grade N9 (JIS B1702-1:1998) precision. It has 100 teeth, a 5 mm bore with a 2.3 mm tap size, a 14 mm finished bore diameter, a pitch diameter of 100 mm, an outside diameter of 102 mm, a face width of 10 mm, and a hub width of 5 mm. The total length is 20 mm, and the weight is 0.10 kg. Allowable torque is 0.10 N·m. The gear is designed for use with steel gears to avoid heat buildup from friction.
Module 1, 100 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-100J14 | KPS1-100J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |