QTC METRIC GEARS Plastic Screw Gears (metric) KPN1.5-20L

Description
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear
Request a Quote Datasheet
Description
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw Gears (metric) - KPN1.5-20L - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Screw Gears (metric)
KPN1.5-20L
Plastic Screw Gears (metric) KPN1.5-20L
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear

Module 1.5, 20 Tooth Left Handed Nylon Screw Gear

Supplier's Site
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear - KPN1.5-20L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear
KPN1.5-20L
Module 1.5, 20 Tooth Left Handed Nylon Screw Gear KPN1.5-20L
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPN1.5-20L KPN1.5-20L
Product Name Plastic Screw Gears (metric) Module 1.5, 20 Tooth Left Handed Nylon Screw Gear
Number of Teeth 20 20
Design Metric
Material Nylon Nylon; Nylon
PD 42.4 mm (1.67 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCPG5-25J17, CP5, Module 1.59, 25 Tooth, CP Ground Spur Gears - sscpg5-25j17 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 1827923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details