QTC METRIC GEARS Straight Tooth Miter Gears (metric) KPM4-20

Description
Module 4, 20 Tooth Nylon Miter Gear
Request a Quote Datasheet
Description
Module 4, 20 Tooth Nylon Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KPM4-20 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KPM4-20
Straight Tooth Miter Gears (metric) KPM4-20
Module 4, 20 Tooth Nylon Miter Gear

Module 4, 20 Tooth Nylon Miter Gear

Supplier's Site
Module 4, 20 Tooth Nylon Miter Gear - KPM4-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 20 Tooth Nylon Miter Gear
KPM4-20
Module 4, 20 Tooth Nylon Miter Gear KPM4-20
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPM4-20 KPM4-20
Product Name Straight Tooth Miter Gears (metric) Module 4, 20 Tooth Nylon Miter Gear
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Face Width 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SBSG3-4020R, Module 3, 40 Tooth, Right Hand, Ground Carbon Steel Spiral Bevel Gears - sbsg3-4020r - KHK USA, Inc.
Specs
Gear Type Other; Bevel Gears
Number of Teeth 40
Design Metric
View Details
1:2 Ratio / 1 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ1015 (Sold Separate ) - A 1M 3MYZ1030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details