QTC METRIC GEARS Straight Tooth Miter Gears (metric) KPM2.5-25

Description
Module 2.5, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet
Description
Module 2.5, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KPM2.5-25 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KPM2.5-25
Straight Tooth Miter Gears (metric) KPM2.5-25
Module 2.5, 25 Tooth Nylon Miter Gear

Module 2.5, 25 Tooth Nylon Miter Gear

Supplier's Site
Module 2.5, 25 Tooth Nylon Miter Gear - KPM2.5-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 25 Tooth Nylon Miter Gear
KPM2.5-25
Module 2.5, 25 Tooth Nylon Miter Gear KPM2.5-25
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPM2.5-25 KPM2.5-25
Product Name Straight Tooth Miter Gears (metric) Module 2.5, 25 Tooth Nylon Miter Gear
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
PD 62.5 mm (2.46 inch) 62.5 mm (2.46 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 45 Tooth Brass Spur Gear - A 1B 2MY03045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details