Module 1.5, 25 Tooth Nylon Miter Gear
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPM1.5-25 | KPM1.5-25 |
| Product Name | Straight Tooth Miter Gears (metric) | Module 1.5, 25 Tooth Nylon Miter Gear |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| PD | 37.5 mm (1.48 inch) | 37.5 mm (1.48 inch) |
| Face Width | 9 mm (0.3543 inch) | 9 mm (0.3543 inch) |