QTC METRIC GEARS Straight Tooth Miter Gears (metric) KPM1-25

Description
Module 1, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet
Description
Module 1, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KPM1-25 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KPM1-25
Straight Tooth Miter Gears (metric) KPM1-25
Module 1, 25 Tooth Nylon Miter Gear

Module 1, 25 Tooth Nylon Miter Gear

Supplier's Site
Module 1, 25 Tooth Nylon Miter Gear - KPM1-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 25 Tooth Nylon Miter Gear
KPM1-25
Module 1, 25 Tooth Nylon Miter Gear KPM1-25
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPM1-25 KPM1-25
Product Name Straight Tooth Miter Gears (metric) Module 1, 25 Tooth Nylon Miter Gear
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
PD 25 mm (0.9843 inch) 25 mm (0.9843 inch)
Face Width 6 mm (0.2362 inch) 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details