QTC METRIC GEARS Straight Tooth Miter Gears (metric) KPM1.25-25

Description
Module 1.25, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet
Description
Module 1.25, 25 Tooth Nylon Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KPM1.25-25 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KPM1.25-25
Straight Tooth Miter Gears (metric) KPM1.25-25
Module 1.25, 25 Tooth Nylon Miter Gear

Module 1.25, 25 Tooth Nylon Miter Gear

Supplier's Site
Module 1.25, 25 Tooth Nylon Miter Gear - KPM1.25-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 25 Tooth Nylon Miter Gear
KPM1.25-25
Module 1.25, 25 Tooth Nylon Miter Gear KPM1.25-25
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPM1.25-25 KPM1.25-25
Product Name Straight Tooth Miter Gears (metric) Module 1.25, 25 Tooth Nylon Miter Gear
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
PD 31.3 mm (1.23 inch) 31.3 mm (1.23 inch)
Face Width 7 mm (0.2756 inch) 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Spur Gears - 5216216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details