QTC METRIC GEARS Straight Tooth Miter Gears (metric) KPM1-20

Description
Module 1, 20 Tooth Nylon Miter Gear
Request a Quote Datasheet
Description
Module 1, 20 Tooth Nylon Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KPM1-20 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KPM1-20
Straight Tooth Miter Gears (metric) KPM1-20
Module 1, 20 Tooth Nylon Miter Gear

Module 1, 20 Tooth Nylon Miter Gear

Supplier's Site
Module 1, 20 Tooth Nylon Miter Gear - KPM1-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Nylon Miter Gear
KPM1-20
Module 1, 20 Tooth Nylon Miter Gear KPM1-20
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPM1-20 KPM1-20
Product Name Straight Tooth Miter Gears (metric) Module 1, 20 Tooth Nylon Miter Gear
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
PD 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Face Width 5 mm (0.1969 inch) 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Module 0.5, 110 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 110
Design Metric
View Details
Spur Gears - 1827916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details