QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG3-20R2J22

Description
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore
Request a Quote Datasheet
Description
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG3-20R2J22 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG3-20R2J22
Right Hand Lead Worm Gears (metric) KPG3-20R2J22
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore

Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore - KPG3-20R2J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore
KPG3-20R2J22
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore KPG3-20R2J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG3-20R2J22 KPG3-20R2J22
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 22mm Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Mitre & Bevel Gears - 5215960 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details