QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG3-20R2J19

Description
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore
Request a Quote
Description
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPG3-20R2J19 is a right-hand lead plastic worm gear with module 3, 20 teeth, 2 starts, and a 19 mm bore. It is paired with a stainless steel worm, has a pitch diameter of 60.57 mm, an outside diameter of 69 mm, a face width of 28 mm, and a hub width of 15 mm. The gear is made of MC901 nylon, has a total length of 52 mm, and a backlash range of 0~0.38 mm. The allowable torque is 13.8 N·m (1.41 kgf·m), and the weight is 0.13 kg.

Datasheet Summary
Powered by GS/AI

KPG3-20R2J19 is a right-hand lead plastic worm gear with module 3, 20 teeth, 2 starts, and a 19 mm bore. It is paired with a stainless steel worm, has a pitch diameter of 60.57 mm, an outside diameter of 69 mm, a face width of 28 mm, and a hub width of 15 mm. The gear is made of MC901 nylon, has a total length of 52 mm, and a backlash range of 0~0.38 mm. The allowable torque is 13.8 N·m (1.41 kgf·m), and the weight is 0.13 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG3-20R2J19 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG3-20R2J19
Right Hand Lead Worm Gears (metric) KPG3-20R2J19
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore

Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore - KPG3-20R2J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore
KPG3-20R2J19
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore KPG3-20R2J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG3-20R2J19 KPG3-20R2J19
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 19mm Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 5216092 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details