KPG3-20R2 is a right-hand lead plastic worm gear with module 3, 20 teeth, 2 starts, and a helix angle of 7°50'. It has a bore diameter of 15 mm, a hub diameter of 50 mm, a pitch diameter of 60.57 mm, a throat diameter of 66 mm, an outside diameter of 69 mm, a face width of 28 mm, a hub width of 15 mm, and a total length of 43 mm. It is made of MC901 nylon, has an allowable torque of 13.8 N·m (1.41 kgf·m), and a backlash of 0~0.38 mm. Its weight is 0.13 kg. The gear is profile-shifted to maintain proper center distance and requires lubrication when operated above the bracketed torque limit due to sliding speed constraints.
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 18mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG3-20R2J18 | KPG3-20R2J18 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 18mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |