KPG3-20R2J16 is a right-handed plastic worm gear with module 3, 20 teeth, 2 starts, and a 16 mm bore. It is paired with a stainless steel worm, has a pitch diameter of 60.57 mm, outside diameter of 69 mm, face width of 28 mm, hub width of 15 mm, and total length of 52 mm. The gear is made of MC901 nylon with no heat treatment. Allowable torque is 1.41 kgf·m with backlash of 0~0.38 mm. Keyway dimensions are 5 mm width by 2.3 mm depth with M5 set screw. Weight is 0.58 kg.
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 16mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG3-20R2J16 | KPG3-20R2J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 16mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |