KPG3-20R2 is a right-hand lead plastic worm gear with a module of 3, 20 teeth, and 2 starts. It has a nominal bore diameter of 15 mm, a hub diameter of 50 mm, a pitch diameter of 60.57 mm, an outside diameter of 69 mm, a face width of 28 mm, a hub width of 15 mm, and a total length of 52 mm. The gear is made of MC901 nylon, with an allowable torque of 13.8 N·m (1.41 kgf·m) and a backlash range of 0 to 0.38 mm. The product is profile-shifted to ensure proper center distance and requires lubrication when operated above the bracketed torque limit to avoid exceeding maximum sliding speed. A set screw and keyway are not included in this variant.
Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG3-20R2 | KPG3-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |