KPG3-20R1J20 is a right-hand lead nylon worm gear with module 3, 20 teeth, one start, a 20 mm bore, and a 7.5° helix angle. It has a pitch diameter of 60.57 mm, an outside diameter of 69 mm, a face width of 28 mm, and a total length of 52 mm. The part is rated for a bending strength allowable torque of 13.8 N·m and a backlash of 0~0.38 mm, with a weight of 0.13 kg. It is designed for use with a KHK W 002 grade 5 precision standard and includes an integrated keyway and set screw for mounting.
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 20mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG3-20R1J20 | KPG3-20R1J20 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 20mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |