KPG3-20R1 is a plastic worm gear with module 3, 20 teeth, 1 start, and a right-hand helix angle of 3°55'. The gear is made of MC901 nylon, with a standard full-depth tooth profile and a normal pressure angle of 20°. It has a bore diameter of 15mm, a hub diameter of 50mm, a pitch diameter of 60.14mm, a throat diameter of 66mm, an outside diameter of 69mm, a face width of 28mm, a hub width of 15mm, and a total length of 43mm. The mounting distance is 52mm. The allowable torque is 13.7 N·m (1.40 kgf·m) with a backlash range of 0~0.38mm and a weight of 0.13kg. The gear is designed for use with stainless steel worms and is profile-shifted to maintain proper center distance.
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 16mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG3-20R1J16 | KPG3-20R1J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 16mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |