QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG3-20R1J15

Description
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore
Request a Quote Datasheet
Description
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG3-20R1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG3-20R1J15
Right Hand Lead Worm Gears (metric) KPG3-20R1J15
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore

Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore - KPG3-20R1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore
KPG3-20R1J15
Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore KPG3-20R1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG3-20R1J15 KPG3-20R1J15
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 15mm Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
50:1 Gear Ratio, 50 Teeth, Worm Gear - A 1B 6-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 50
Pressure Angle 14.5°
View Details
KHK AG6-50R1E60, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e60 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details