QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG2.5-20R2J17

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPG2.5-20R2J17 is a right-hand lead plastic worm gear with a module of 2.5, 20 teeth, 2 starts, and a 17 mm bore. It is made of MC901 nylon, has a normal pressure angle of 20°, a face width of 22 mm, a hub width of 14 mm, and a total length of 36 mm. The mounting distance is 43.5 mm. The allowable torque is 8.54 N·m (0.87 kgf·m), with a backlash of 0~0.36 mm. The keyway is 5 mm wide by 2.3 mm deep, and an M4 set screw is included. The gear is profile shifted for proper center distance and is susceptible to dimensional changes due to temperature and humidity.

Datasheet Summary
Powered by GS/AI

KPG2.5-20R2J17 is a right-hand lead plastic worm gear with a module of 2.5, 20 teeth, 2 starts, and a 17 mm bore. It is made of MC901 nylon, has a normal pressure angle of 20°, a face width of 22 mm, a hub width of 14 mm, and a total length of 36 mm. The mounting distance is 43.5 mm. The allowable torque is 8.54 N·m (0.87 kgf·m), with a backlash of 0~0.36 mm. The keyway is 5 mm wide by 2.3 mm deep, and an M4 set screw is included. The gear is profile shifted for proper center distance and is susceptible to dimensional changes due to temperature and humidity.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG2.5-20R2J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG2.5-20R2J17
Right Hand Lead Worm Gears (metric) KPG2.5-20R2J17
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore - KPG2.5-20R2J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore
KPG2.5-20R2J17
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore KPG2.5-20R2J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG2.5-20R2J17 KPG2.5-20R2J17
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details