KPG2.5-20R2J16 is a right-hand helical nylon worm gear with a module of 2.5, 20 teeth, 2 starts, a 16 mm bore, and a precision grade of 5. It features a standard full-depth tooth profile with a normal pressure angle of 20 degrees, a pitch diameter of 50.46 mm, an outside diameter of 57.5 mm, a face width of 22 mm, and a total length of 43.5 mm. The gear is designed for use with stainless steel worms, has an allowable torque of 0.87 kgf·m, and a backlash range of 0 to 0.36 mm. The material is MC901 nylon, and the hub width is 14 mm. The product includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The weight is 0.066 kg.
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2.5-20R2J16 | KPG2.5-20R2J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 16mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |