QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG2.5-20R2J15

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 20-tooth, 2-start, right-hand nylon worm gear with a 15 mm bore, 35 mm hub diameter, 50.46 mm pitch diameter, 55 mm throat diameter, 57.5 mm outside diameter, 22 mm face width, 14 mm hub width, and 36 mm total length. The gear has a bending strength of 8.54 N·m, allowable torque of 0.87 kgf·m, and backlash of 0~0.36 mm. Weight is 0.066 kg. Keyway is 5 mm width by 2.3 mm depth with an M4 set screw. Designed for use with stainless steel worms, and subject to dimensional changes under varying temperature or humidity conditions.

Datasheet Summary
Powered by GS/AI

Module 2.5, 20-tooth, 2-start, right-hand nylon worm gear with a 15 mm bore, 35 mm hub diameter, 50.46 mm pitch diameter, 55 mm throat diameter, 57.5 mm outside diameter, 22 mm face width, 14 mm hub width, and 36 mm total length. The gear has a bending strength of 8.54 N·m, allowable torque of 0.87 kgf·m, and backlash of 0~0.36 mm. Weight is 0.066 kg. Keyway is 5 mm width by 2.3 mm depth with an M4 set screw. Designed for use with stainless steel worms, and subject to dimensional changes under varying temperature or humidity conditions.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG2.5-20R2J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG2.5-20R2J15
Right Hand Lead Worm Gears (metric) KPG2.5-20R2J15
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore - KPG2.5-20R2J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore
KPG2.5-20R2J15
Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore KPG2.5-20R2J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG2.5-20R2J15 KPG2.5-20R2J15
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48DP / 2 Lead / 0.333P.D, 7.11° Right Hand Worm - A 1Q 5-Y48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details