Right-handed plastic worm gear with module 2.5, 20 teeth, 1 start, 19 mm bore, 50.46 mm pitch diameter, 57.5 mm outside diameter, 22 mm face width, and 14 mm hub width, designed for use with a matching stainless steel worm. Made of MC901 Nylon, with a total length of 43.5 mm, an allowable torque of 0.87 kgf·m, and backlash of 0~0.36 mm. Bore tolerance follows JIS B1301 Js9 standard. Includes set screw for bore retention.
Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 19mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2.5-20R1J19 | KPG2.5-20R1J19 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 19mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |