KPG2.5-20R1J17 is a right-hand lead plastic worm gear with a module of 2.5, 20 teeth, and a 17 mm bore. It is made of MC901 nylon, has a standard full-depth tooth profile with a 20° normal pressure angle, and a helix angle of 3°52′. The pitch diameter is 50.11 mm, the outside diameter is 55 mm, the face width is 22 mm, the hub width is 14 mm, and the total length is 36 mm. The allowable torque is 8.46 N·m, the backlash is 0~0.36 mm, and the weight is 0.066 kg. The gear is profile-shifted to maintain proper center distance, and lubrication is required when operating above the bracketed torque limit.
Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2.5-20R1J17 | KPG2.5-20R1J17 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 17mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |