KPG2.5-20R1J16 is a right-handed nylon worm gear with a module of 2.5, 20 teeth, one start, and a 16 mm bore. It has a pitch diameter of 50.46 mm, an outside diameter of 57.5 mm, a face width of 22 mm, and a total length of 43.5 mm. The gear is profile-shifted for proper center distance, with a backlash range of 0 to 0.36 mm and a weight of 0.066 kg. Allowable torque is 8.54 N·m (0.87 kgf·m). It is designed for use where lubrication is applied to prevent exceeding maximum sliding speed. The material is MC901 nylon, with no heat treatment applied.
Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2.5-20R1J16 | KPG2.5-20R1J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 16mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |