KPG2.5-20R1J15 is a right-hand helical worm gear with a module of 2.5, 20 teeth, and one start, featuring a 15 mm bore. The worm wheel is made of MC901 nylon and has a hub width of 14 mm and a total length of 36 mm. The gear has a backlash of 0~0.36 mm, a bending strength of 8.46 N·m, and weighs 0.066 kg. It is designed for use with a stainless steel worm and requires lubrication when operated above the bracketed torque limit. The product is available on request with a lead time of up to five working days after order placement.
Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2.5-20R1J15 | KPG2.5-20R1J15 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with 15mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |