Right-hand lead plastic worm gear with module 2, 20 teeth, 2 starts, and a 17 mm bore, made of MC901 nylon, designed for use with corresponding worms. The gear has a pitch diameter of 40.34 mm, outside diameter of 44 mm, face width of 22 mm, and total length of 35 mm. Backlash is 0~0.33 mm, with an allowable torque of 4.82 N·m (0.49 kgf·m) and a weight of 0.046 kg. The gear is profile-shifted to ensure proper center distance and is susceptible to dimensional changes due to temperature and humidity.
Module 2, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 17mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2-20R2J17 | KPG2-20R2J17 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with Finished 17mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |