Right-hand helical nylon worm gear with module 2, 20 teeth, 1 start, 3°42' helix angle, 14 mm bore, 33 mm hub diameter, 40.08 mm pitch diameter, 44 mm outside diameter, 46 mm face width, 13 mm hub width, and 35 mm total length. Profile-shifted for proper center distance, with allowable bending torque of 4.78 N·m, backlash of 0~0.33 mm, and weight of 0.046 kg.
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 14mm Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG2-20R1J14 | KPG2-20R1J14 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 14mm Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |