QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KPG2-20R1J10

Description
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KPG2-20R1J10 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KPG2-20R1J10
Right Hand Lead Worm Gears (metric) KPG2-20R1J10
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore

Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore - KPG2-20R1J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore
KPG2-20R1J10
Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore KPG2-20R1J10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPG2-20R1J10 KPG2-20R1J10
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 1 Start, Right Handed Nylon Worm Gear with Finished 10mm Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-25J75, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25j75 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24DP / 2 Lead / 0.5P.D., 9.47° Right Hand Worm - A 1M 5-Y24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details