KPG1.5-20R2J8 is a right-hand helical nylon worm gear with a module of 1.5, 20 teeth, 2 starts, a 3°26' helix angle, and an 8 mm finished bore. It has a hub diameter of 20 mm, pitch diameter of 30.22 mm, outside diameter of 34.5 mm, face width of 12 mm, hub width of 10 mm, and total length of 22 mm. The allowable torque is 1.68 N·m (0.17 kgf·m), with backlash of 0~0.30 mm and a weight of 0.014 kg. It is precision grade KHK W 002 grade 5, with a 20° normal pressure angle and standard full-depth teeth on MC901 Nylon material. A keyway of 4 mm width × 1.8 mm depth according to JIS B1301 is included.
Module 1.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 8mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPG1.5-20R2J8 | KPG1.5-20R2J8 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 20 Tooth, 2 Start, Right Handed Nylon Worm Gear with 8mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 30 mm (1.18 inch) | 30 mm (1.18 inch) |
| Face Width | 12 mm (0.4724 inch) | 12 mm (0.4724 inch) |