QTC METRIC GEARS Commercial Straight Tooth Bevel Gears (metric) KPB2-2030

Description
Module 2, 20 Tooth Nylon Bevel Gear
Request a Quote Datasheet
Description
Module 2, 20 Tooth Nylon Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Straight Tooth Bevel Gears (metric) - KPB2-2030 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Straight Tooth Bevel Gears (metric)
KPB2-2030
Commercial Straight Tooth Bevel Gears (metric) KPB2-2030
Module 2, 20 Tooth Nylon Bevel Gear

Module 2, 20 Tooth Nylon Bevel Gear

Supplier's Site
Module 2, 20 Tooth Nylon Bevel Gear - KPB2-2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth Nylon Bevel Gear
KPB2-2030
Module 2, 20 Tooth Nylon Bevel Gear KPB2-2030
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPB2-2030 KPB2-2030
Product Name Commercial Straight Tooth Bevel Gears (metric) Module 2, 20 Tooth Nylon Bevel Gear
Design Metric Metric
Pressure Angle 20° 20°
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Face Width 11 mm (0.4331 inch) 11 mm (0.4331 inch)
Overall Width 25.06 mm (0.9866 inch) 25.06 mm (0.9866 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate) - A 1B 3-Y48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK SSCPG5-40J14, CP5, Module 1.59, 40 Tooth, CP Ground Spur Gears - sscpg5-40j14 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 40
Design Metric
View Details