Plastic spur gear with steel core, module 3, 70 teeth, 70 mm pitch diameter, 210 mm outside diameter, 30 mm face width, and 175 mm total length. Made of MC602ST nylon with S45C steel core, precision grade JIS N9 (JIS B1702-1:1998), pressure angle 20°, standard full-depth teeth, and a maximum allowable torque of 93.4 N·m. The bore diameter is 70 mm, matching the hub diameter. Backlash is 0~0.56 mm. The gear is designed for high dimensional stability under temperature variation and offers superior core-to-nylon bonding via a knurled steel core surface.
Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-70J40 | KNSU3-70J40 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |