KNSU3-70 is a plastic spur gear with a steel core, featuring a module of 3, 70 teeth, a 70 mm pitch diameter, a 210 mm outside diameter, a 30 mm face width, and a 175 mm total length. It has a 70 mm bore and is rated for an allowable torque of 93.4 N·m (9.53 kgf·m). The gear meets JIS grade N9 precision (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface process for high holding strength. Backlash is specified as 0~0.56 mm. The gear operates reliably across a wide temperature range and exhibits low dimensional change due to temperature variation.
Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-70J35 | KNSU3-70J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |