KNSU3-70 plastic spur gear with a steel core, module 3, 70 teeth, 210 mm pitch diameter, 216 mm outside diameter, 30 mm face width, and a 70 mm hub diameter, with an allowable torque of 93.4 N·m (9.53 kgf·m) and a bore size of 70 mm. Precision conforms to JIS grade N9 (JIS B1702-1: 1998) and JIS grade 5 (JIS B1702: 1976). The gear is made of MC602ST nylon fused to an S45C metal core using a diamond knurling and molding process for strong bond and dimensional stability. Backlash is 0~0.56 mm. Total length is 175 mm and weight is 0.91 kg.
Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-70J22 | KNSU3-70J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 70 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |