KNSU3-70 is a plastic spur gear with a steel core, featuring a module of 3, 70 teeth, a pitch diameter of 210 mm, an outside diameter of 216 mm, a face width of 30 mm, and a total length of 175 mm. The gear has a JIS grade N9 precision rating and a 20° pressure angle. The metal core is S45C, and the gear material is MC602ST nylon fused to the core via a diamond-knurled and grooved surface for enhanced holding strength. It has an allowable torque of 93.4 N·m (9.53 kgf·m) and a backlash range of 0~0.56 mm. The design enables operation in temperature environments up to 140°C with minimal dimensional change due to full encapsulation of the core.
Module 3, 70 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-70 | KNSU3-70 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 70 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |