Plastic spur gears with a steel core, designed for mechanical power transmission, are available in module 3 with a 60-tooth configuration. The gear has a pitch diameter of 180 mm, an outside diameter of 186 mm, a face width of 30 mm, and a total length of 145 mm. It is constructed from MC602ST nylon fused to an S45C steel core using a diamond-knurling and molding process for high holding strength. The gear meets JIS grade N9 precision (JIS B1702-1: 1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 79.1 N·m (8.07 kgf·m) under specified conditions. Dimensional stability is maintained across a wide temperature range, and the design eliminates the need for bolts or nuts, providing a clean appearance.
Module 3, 60 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-60J22 | KNSU3-60J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 60 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |