Plastic spur gear with steel core, module 3, 56 teeth, 168 mm pitch diameter, 174 mm outside diameter, 30 mm face width, 130 mm hub width, and 30 mm bore, designed for high-temperature operation and dimensional stability. JIS grade N9 precision, 20° pressure angle, MC602ST nylon with S45C steel core. Allowable torque 72.7 N·m (7.42 kgf·m), backlash 0-0.56 mm. No lubrication recommended with plastic mating gears.
Module 3, 56 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-56J30 | KNSU3-56J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 56 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |