Plastic spur gears with a steel core, available in module 3, feature a 50-tooth design, a 20 mm bore, and are made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for high holding strength. The gear has a pitch diameter of 150 mm, an outside diameter of 156 mm, a face width of 30 mm, and a total length of 105 mm. It complies with JIS grade N9 (JIS B1702-1: 1998) precision standards and has an allowable torque of 63.4 N·m (6.46 kgf·m). The backlash is specified as 0-0.56 mm. The design provides dimensional stability over wide temperature ranges and eliminates the need for mechanical fasteners, ensuring a clean appearance.
Module 3, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-50J20 | KNSU3-50J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |