Plastic spur gears with steel core, module 3, 48 teeth, featuring a 28mm bore, precision grade JIS N9, 20° pressure angle, and made from MC602ST nylon fused to an S45C steel core. The gear has a pitch diameter of 144mm, outside diameter of 150mm, face width of 30mm, and hub width of 17mm. Allowable torque is 60.2 N·m (6.14 kgf·m). Backlash is 0~0.56mm. The design ensures dimensional stability and high-temperature performance up to 140°C with minimal thermal expansion.
Module 3, 48 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-48J28 | KNSU3-48J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 48 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |