Plastic spur gears with a steel core, module 3, 48 teeth, and a 70 mm bore diameter, designed for high torque transmission. The gear has a 144 mm pitch diameter, 150 mm outside diameter, 30 mm face width, and a total length of 105 mm. Made of MC602ST nylon with an S45C steel core, it meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle. The allowable torque is 60.2 N·m (6.14 kgf·m), with a theoretical backlash of 0 to 0.56 mm. The gear is manufactured with a diamond-knurled steel core to ensure strong bonding with the nylon, providing dimensional stability and performance across wide temperature ranges. Weight is approximately 1.05 kg.
Module 3, 48 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-48J25 | KNSU3-48J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 48 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |