QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-45J22

Description
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Description
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, featuring a 45-tooth count and a 70 mm outer diameter, are designed for high-temperature applications and dimensional stability. The gear employs MC602ST nylon fused to an S45C steel core using a diamond-knurled surface treatment, eliminating the need for bolts or nuts. Precision meets JIS B1702-1:1998 grade N9 and JIS B1702:1976 grade 5, with a 20° pressure angle and standard full-depth teeth. The allowable torque is 55.5 N·m (5.66 kgf·m), and the hub diameter is 70 mm. The total length is 105 mm, with a face width and hub width of 30 mm and 17 mm respectively. Backlash is 0~0.56 mm, and weight is 0.65 kg. Operation is rated up to 140°C with temperature compensation applied.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 3, featuring a 45-tooth count and a 70 mm outer diameter, are designed for high-temperature applications and dimensional stability. The gear employs MC602ST nylon fused to an S45C steel core using a diamond-knurled surface treatment, eliminating the need for bolts or nuts. Precision meets JIS B1702-1:1998 grade N9 and JIS B1702:1976 grade 5, with a 20° pressure angle and standard full-depth teeth. The allowable torque is 55.5 N·m (5.66 kgf·m), and the hub diameter is 70 mm. The total length is 105 mm, with a face width and hub width of 30 mm and 17 mm respectively. Backlash is 0~0.56 mm, and weight is 0.65 kg. Operation is rated up to 140°C with temperature compensation applied.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-45J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-45J22
Plastic Spur Gears (metric) KNSU3-45J22
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore - KNSU3-45J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
KNSU3-45J22
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore KNSU3-45J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-45J22 KNSU3-45J22
Product Name Plastic Spur Gears (metric) Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 108 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Spur Gears - 1827922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details