KNSU3-45 is a plastic spur gear with a steel core, module 3, 45 teeth, 70 mm outside diameter, 135 mm pitch diameter, 30 mm face width, and 45 mm bore. It features a JIS grade N9 precision rating, 20° pressure angle, and uses MC602ST nylon fused to an S45C steel core via a knurled surface process for high holding strength. The gear has an allowable torque of 55.5 N·m and a weight of 0.65 kg. Dimensional stability and thermal performance are enhanced by the full-surface nylon-metal bond, with tested operation up to 140°C.
Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-45J20 | KNSU3-45J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 45 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |