Plastic spur gear with steel core, module 3, 44 teeth, 108 mm pitch diameter, 138 mm outside diameter, 30 mm face width, 17 mm hub width, 95 mm total length, and a 70 mm bore, designed for use with S45C metal core and MC602ST nylon material, meeting JIS grade N9 precision standard. The gear has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 54.0 N·m with a backlash range of 0 to 0.56 mm. The integration method uses a diamond-knurled steel core with grooves to ensure strong bonding of the nylon material, providing dimensional stability across temperature ranges up to 140°C.
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-44J35 | KNSU3-44J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |