QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-44J30

Description
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Description
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3 series consists of plastic spur gears with a steel core, manufactured from MC602ST nylon fused to an S45C metal hub using a diamond knurling process for high holding strength. Each gear has a module of 3, 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The KNSU3-44 variant has 44 teeth, a pitch diameter of 132 mm, an outside diameter of 138 mm, a face width of 30 mm, and an allowable torque of 54.0 N·m (5.51 kgf·m). The hub diameter for this model is 70 mm, and the total length is 95 mm. The bore size is not explicitly stated for KNSU3-44J30, but the series uses hub diameters matching the bore, and dimensional stability is maintained across temperature variations. The design eliminates the need for mechanical fasteners, providing a clean appearance and high thermal performance, with verified use up to 140°C.

Datasheet Summary
Powered by GS/AI

The KNSU3 series consists of plastic spur gears with a steel core, manufactured from MC602ST nylon fused to an S45C metal hub using a diamond knurling process for high holding strength. Each gear has a module of 3, 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The KNSU3-44 variant has 44 teeth, a pitch diameter of 132 mm, an outside diameter of 138 mm, a face width of 30 mm, and an allowable torque of 54.0 N·m (5.51 kgf·m). The hub diameter for this model is 70 mm, and the total length is 95 mm. The bore size is not explicitly stated for KNSU3-44J30, but the series uses hub diameters matching the bore, and dimensional stability is maintained across temperature variations. The design eliminates the need for mechanical fasteners, providing a clean appearance and high thermal performance, with verified use up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-44J30 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-44J30
Plastic Spur Gears (metric) KNSU3-44J30
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore - KNSU3-44J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
KNSU3-44J30
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore KNSU3-44J30
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-44J30 KNSU3-44J30
Product Name Plastic Spur Gears (metric) Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK08025S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 25
Design Metric
View Details