QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-44J28

Description
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Description
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3 series consists of plastic spur gears with a steel core, designed for high torque applications and dimensional stability under temperature variation. The gear has a module of 3, 44 teeth, a 20° pressure angle, and is made from MC602ST nylon with an S45C steel core. It has a bore diameter of 70 mm, pitch diameter of 132 mm, outside diameter of 138 mm, face width of 30 mm, and total length of 47 mm. The allowable torque is 54.0 N·m (5.51 kgf·m), with precision rated to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). The backlash is 0~0.56 mm. The gear uses a diamond-knurled steel core for enhanced bonding strength with the nylon hub, eliminating the need for mechanical fasteners. Product weight is 0.54 kg. Attention is advised regarding thermal and moisture effects on dimensions during secondary operations.

Datasheet Summary
Powered by GS/AI

The KNSU3 series consists of plastic spur gears with a steel core, designed for high torque applications and dimensional stability under temperature variation. The gear has a module of 3, 44 teeth, a 20° pressure angle, and is made from MC602ST nylon with an S45C steel core. It has a bore diameter of 70 mm, pitch diameter of 132 mm, outside diameter of 138 mm, face width of 30 mm, and total length of 47 mm. The allowable torque is 54.0 N·m (5.51 kgf·m), with precision rated to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). The backlash is 0~0.56 mm. The gear uses a diamond-knurled steel core for enhanced bonding strength with the nylon hub, eliminating the need for mechanical fasteners. Product weight is 0.54 kg. Attention is advised regarding thermal and moisture effects on dimensions during secondary operations.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-44J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-44J28
Plastic Spur Gears (metric) KNSU3-44J28
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore - KNSU3-44J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
KNSU3-44J28
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore KNSU3-44J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-44J28 KNSU3-44J28
Product Name Plastic Spur Gears (metric) Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-60R1E42, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details