Plastic spur gears with a steel core, module 3, 44 teeth, and a 70 mm outer diameter, featuring a 20 mm bore and 30 mm face width. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for high holding strength. It meets JIS grade N9 (JIS B1702-1: 1998) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 54.0 N·m (5.51 kgf·m), with a theoretical backlash of 0~0.56 mm. The total length is 95 mm. Dimensional stability and performance are maintained across wide temperature ranges, with examples of use up to 140°C.
Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-44J20 | KNSU3-44J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 44 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |