QTC METRIC GEARS Plastic Spur Gears (metric) KNSU3-40J40

Description
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
Request a Quote
Description
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU3-40J40 is a Module 3 spur gear featuring 40 teeth and a finished bore of 40mm. Constructed from nylon with a steel core, this gear is designed for applications requiring a balance of lightweight material and strength. It adheres to JIS grade N9 precision standards and has a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, ensuring durability under load. The gear is suitable for various mechanical applications where reliable performance is essential. It is important to consider the allowable torque and backlash specifications when integrating this gear into a system.

Datasheet Summary
Powered by GS/AI

The KNSU3-40J40 is a Module 3 spur gear featuring 40 teeth and a finished bore of 40mm. Constructed from nylon with a steel core, this gear is designed for applications requiring a balance of lightweight material and strength. It adheres to JIS grade N9 precision standards and has a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, ensuring durability under load. The gear is suitable for various mechanical applications where reliable performance is essential. It is important to consider the allowable torque and backlash specifications when integrating this gear into a system.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU3-40J40 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU3-40J40
Plastic Spur Gears (metric) KNSU3-40J40
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore

Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore - KNSU3-40J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
KNSU3-40J40
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore KNSU3-40J40
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU3-40J40 KNSU3-40J40
Product Name Plastic Spur Gears (metric) Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details