Plastic spur gear with steel core, module 3, 40 teeth, 70 mm pitch diameter, 126 mm outside diameter, 30 mm face width, 85 mm hub width, and 47 mm total length, featuring a 70 mm bore and JIS grade N9 precision. The gear is composed of MC602ST nylon fused to an S45C steel core with a diamond knurl bond, rated for an allowable torque of 48.0 N·m (4.90 kgf·m). Backlash is 0~0.56 mm, and weight is 0.17 kg.
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-40J35 | KNSU3-40J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |