KNSU3-40 is a plastic spur gear with a steel core, featuring a module of 3, 40 teeth, a 70 mm pitch diameter, a 126 mm outside diameter, a 30 mm face width, and a 17 mm hub width, with a 70 mm bore. It is made of MC602ST nylon fused to an S45C steel core using a diamond knurling and molding process, achieving high holding strength without bolts or nuts. The gear conforms to JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 48.0 N·m (4.90 kgf·m), and it maintains dimensional stability across temperatures up to 140°C. The total length is 85 mm, and the weight is 0.85 kg.
Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU3-40J20 | KNSU3-40J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 40 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |